The UFMMT497TA from Diodes Incorporated is a high-performance, surface-mount, medium power transistor designed for a wide range of applications. This versatile NPN transistor is a reliable component for designers looking for a device with fast switching capabilities and robust thermal performance. Ideal for automated assembly processes, the UFMMT497TA comes in a compact SOT-23 package, which is well-suited for space-constrained applications.
Key Features
- High Current Gain Bandwidth Product: The UFMMT497TA offers a high fT, making it suitable for applications that require high-frequency performance.
- Low Saturation Voltage: This transistor is designed to have a low VCE(sat), reducing power loss and improving efficiency in switching applications.
- High Collector Current: With the ability to handle a substantial collector current, the UFMMT497TA is capable of driving larger loads, making it a versatile choice for various circuits.
- Robust Thermal Performance: The device can operate effectively over a wide temperature range, ensuring reliability in challenging thermal environments.
- RoHS Compliant: The UFMMT497TA meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.
Applications
The UFMMT497TA is an excellent choice for a broad spectrum of applications, including but not limited to:
- Switching regulators
- Power amplifiers
- Motor control circuits
- Signal processing
- Audio amplifiers
- High-speed switches
Technical Specifications
| Parameter |
Value |
| Transistor Polarity |
NPN |
| Collector-Emitter Voltage VCEO |
40V |
| Collector Current IC |
2A |
| Power Dissipation PD |
1W |
| DC Current Gain hFE |
100 to 600 |
| Operating Temperature Range |
-55°C to +150°C |
With its solid performance and reliability, the UFMMT497TA from Diodes Incorporated is an ideal choice for designers looking to enhance the efficiency and functionality of their electronic designs.