The UFZT458TA from Diodes Incorporated is a high-performance, surface-mount Zener diode designed for electronic enthusiasts and professionals who demand reliable voltage regulation and protection in their circuit designs. This precision Zener diode offers a nominal Zener voltage of 5.6V, making it suitable for a wide range of applications including voltage stabilization and clipping circuits.
Manufactured with Diodes Incorporated's advanced technology, the UFZT458TA provides excellent stability and low leakage current characteristics. The device is housed in a compact SOT-523 package, which not only minimizes the board space but also ensures a robust and durable connection in high-density circuit designs.
Key Features:
- Zener Voltage: Precisely regulated 5.6V output for consistent performance.
- Power Dissipation: Capable of handling up to 150mW of power dissipation, ensuring reliable operation under varying conditions.
- Low Leakage Current: Minimized leakage current enhances the overall efficiency of the device.
- High Stability: The Zener voltage is stable over a wide range of temperatures and operational conditions.
- SOT-523 Package: Ultra-small surface-mount package for space-saving designs and easy integration.
Applications:
- Voltage regulation in power supplies
- Overvoltage and transient voltage protection circuits
- Clipping and clamping circuits
- Reference voltage in analog circuits
- Consumer electronics
- Telecommunication devices
With its combination of features, the UFZT458TA Zener diode is an ideal choice for designers looking for a reliable voltage reference or protection element in their circuit. Its low leakage current and high stability make it a versatile component that can be used in a variety of electronic applications, from simple power supplies to complex industrial systems. Diodes Incorporated's commitment to quality ensures that the UFZT458TA meets the stringent requirements of modern electronic devices.