EN
  • EN
  • DE
  • IT

ULN2003V12S16-13

Part No ULN2003V12S16-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR RELAY N-CHAN 1:1 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Mosfet Array - Surface Mount 16-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name ULN2003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ULN2003V12S16-13DIDKR, ULN2003V12S16-13DITR, ULN2003V12S16-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938148-ULN2003V12S16-13
Ultra Librarian 3D Model Ultra Librarian ULN2003V12S16-13 CAD Model

Description

ULN2003V12S16-13 - High-Voltage, High-Current Darlington Transistor Array

The ULN2003V12S16-13 from Diodes Incorporated is a robust, high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) features seven NPN Darlington pairs that can handle 500 mA per channel, with a peak current of 600 mA, making it an ideal choice for driving a wide range of inductive loads such as relays, solenoids, and stepping motors.

Each channel is rated at 50V, and the entire array can operate at temperatures ranging from -40°C to +105°C, ensuring reliability and stability across diverse environmental conditions. The ULN2003V12S16-13 is equipped with input resistors for operation directly with 5V CMOS or TTL devices, thereby simplifying the circuit design by reducing external components.

Moreover, this IC incorporates suppression diodes for inductive loads which provide protection against voltage spikes that occur when driving inductive loads, enhancing the safety and longevity of your electronic designs. The ULN2003V12S16-13 is available in a 16-pin SOIC package, offering a compact solution for applications where space is at a premium.

With its high current capability and built-in diode protection, the ULN2003V12S16-13 is a versatile component suitable for a diverse array of applications, including relay drivers, buffer drivers, line drivers, and LED displays. Its ease of use and integration make it a go-to choice for engineers and designers looking to create reliable and efficient interfaces between logic and power functions.

Whether you are developing consumer electronics, industrial controls, or automotive systems, the ULN2003V12S16-13 from Diodes Incorporated offers the performance and reliability needed to drive your high-power peripherals with confidence.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2741 $56.1905
500+ $0.2249 $112.4500
775+ $0.2178 $168.7950
1,065+ $0.2108 $224.5020
1,375+ $0.2038 $280.2250
1,840+ $0.1828 $336.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,330 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess