Introducing Product ZC822B from Diodes Incorporated
Diodes Incorporated proudly presents the ZC822B, a high-performance, precision silicon epitaxial planar Zener diode designed for a multitude of applications requiring accurate voltage regulation. This component is a testament to Diodes Incorporated's commitment to providing reliable and robust solutions to the electronics industry.
Key Features of ZC822B
- Stable Zener Voltage: The ZC822B offers a stable Zener voltage with a tolerance of ±5%, ensuring precise voltage clamping in any application.
- Low Leakage Current: This Zener diode boasts a low leakage current, which enhances the overall efficiency of your circuit by minimizing power loss.
- High Surge Current Capability: With its excellent surge current capability, the ZC822B can withstand transient over-voltage events, providing reliable protection for sensitive electronics.
- Power Dissipation: The device is capable of dissipating up to 500mW of power, making it suitable for a range of applications that require moderate power levels.
- Compact Package: Encased in a small SOD-123 package, the ZC822B is designed for space-constrained applications without compromising performance.
Applications
The versatility of the ZC822B allows it to be used in various electronic circuits and systems, including:
- Voltage regulation modules
- Over-voltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial control systems
Quality and Reliability
Diodes Incorporated ensures that the ZC822B meets the highest quality standards, undergoing rigorous testing to guarantee performance under extreme conditions. This Zener diode is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.
Technical Specifications
The ZC822B operates within a nominal Zener voltage range, making it suitable for a wide array of voltage regulation scenarios. Its extended operating temperature range allows for deployment in environments with varying thermal conditions. The device's fast response time to voltage transients ensures quick and effective protection, making it an ideal choice for critical applications where reliability is paramount.
For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their support team for personalized assistance.