EN
  • EN
  • DE

ZLD01117G15TA

Part No ZLD01117G15TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 417867-ZLD01117G15TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLD01117G15TA CAD Model

Description

Introducing the ZLD01117G15TA - A Versatile Voltage Regulator from Diodes Incorporated

The ZLD01117G15TA is a cutting-edge voltage regulator designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This product is meticulously engineered to meet the rigorous power management requirements of modern electronic devices. The ZLD01117G15TA is an ideal solution for applications that demand high efficiency, reliability, and compact design.

Key Features of the ZLD01117G15TA

  • Adjustable Output Voltage: This regulator offers a flexible output voltage range, which can be adjusted to meet the specific needs of your application, ensuring compatibility with a wide array of devices.
  • Low Dropout: The ZLD01117G15TA boasts a low dropout performance, making it highly efficient in applications where the difference between the input voltage and output voltage is minimal, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: With built-in thermal protection, the device is safeguarded against overheating, ensuring long-term stability and reliability even under strenuous operating conditions.
  • Current Limiting: The inclusion of current limiting features protects the regulator and the downstream components from damage due to excessive current, enhancing the safety and durability of your electronic system.
  • Wide Operating Temperature Range: The ZLD01117G15TA is designed to operate effectively across a broad temperature range, making it suitable for a variety of environments and applications.
  • Package: Available in a compact SOT-223 package, the ZLD01117G15TA minimizes the footprint on your PCB and is easy to integrate into your design.

Applications

The versatility of the ZLD01117G15TA allows it to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Industrial Controls
  • Telecommunication Equipment

With its robust feature set and Diodes Incorporated's commitment to quality, the ZLD01117G15TA stands out as a superior choice for your voltage regulation needs. It offers the performance, durability, and flexibility required to power today's sophisticated electronic circuits.

For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess