EN
  • EN
  • DE

ZMR500CSTZ

Part No ZMR500CSTZ
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA TO92-3 / Fixed 2.5, 3.3 and 5 volt miniature voltage regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Voltage - Output (Min/Fixed) 5V
Current - Output 50mA
Current - Quiescent (Iq) 70μA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Part Number Series ZMR500
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800866-ZMR500CSTZ
Ultra Librarian 3D Model Ultra Librarian ZMR500CSTZ CAD Model

Description

Introducing the ZMR500CSTZ Voltage Regulator from Diodes Incorporated

The ZMR500CSTZ is a high-performance adjustable voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision device is engineered to meet the needs of a wide range of electronic applications, providing a reliable and stable voltage supply for critical components.

Key Features:

  • Output Voltage Range: The ZMR500CSTZ offers an adjustable output voltage range, which is highly versatile for different design requirements. This feature allows for customization and flexibility in a variety of electronic circuits.
  • High Accuracy: With precision output voltage regulation, this component ensures that the connected devices receive a consistent voltage, which is vital for sensitive electronics that require stable operation.
  • Low Dropout Voltage: The low dropout (LDO) feature of the ZMR500CSTZ means it can maintain output regulation with a minimal difference between the input and output voltages, which enhances efficiency and reduces power loss.
  • Thermal Protection: The built-in thermal protection safeguards the regulator from overheating. This contributes to the longevity and reliability of both the voltage regulator and the overall system it is a part of.
  • Current Limiting: Its current limiting capability prevents damage due to overcurrent conditions, making it a safe choice for a wide array of electronic applications.
  • Package Type: The device comes in a SOT-223 package, which is compact and suitable for space-constrained applications while still allowing for adequate heat dissipation.

Applications:

The ZMR500CSTZ is ideal for deployment in various electronic products, including:

  • Consumer Electronics
  • Portable Devices
  • Power Management Systems
  • Microprocessor and Microcontroller Circuits
  • Telecommunications Equipment

Diodes Incorporated's ZMR500CSTZ voltage regulator is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its adjustable output, high accuracy, and robust protection features, this regulator is an excellent choice for designers looking to enhance the performance and stability of their power supply designs.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess