EN
  • EN
  • DE

ZR2431F02TA

Part No ZR2431F02TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 15V
Output Current 25mA
Tolerance ±2.5%
Temperature Coefficient 52ppm/°C
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 057827-ZR2431F02TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZR2431F02TA CAD Model

Description

The ZR2431F02TA is a precision voltage reference component manufactured by Diodes Incorporated, engineered to offer a stable and accurate reference voltage across a wide range of environmental conditions and applications. This high-performance product is designed to meet the stringent requirements of complex electronic systems, ensuring reliability and consistency in operation.

Key Features:

  • Precision Voltage: The ZR2431F02TA provides a fixed output voltage of 2.431 volts, which is maintained with a high level of accuracy, making it suitable for critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output voltage over a wide temperature range, thereby offering consistent performance in varying environmental conditions.
  • Tight Tolerance: The device features a tight tolerance level, ensuring that the output voltage remains within a narrow range, thus providing a reliable reference for precision circuits.
  • Low Operating Current: It operates at a low current, which makes it ideal for battery-powered and energy-sensitive applications, where power efficiency is a critical factor.
  • Wide Operating Range: The ZR2431F02TA is designed to function effectively over a broad range of supply voltages, enhancing its versatility in different circuit configurations.

Applications:

The ZR2431F02TA voltage reference is an essential component in various applications, including:

  • High-precision data converters
  • Battery-operated equipment
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Product Specifications:

Parameter Value Output Voltage 2.431V Temperature Coefficient Low Tolerance Tight Operating Current Low Supply Voltage Range Wide

With its robust design, the ZR2431F02TA from Diodes Incorporated stands out as a reliable and precise voltage reference source, suitable for a plethora of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess