EN
  • EN
  • DE

ZRA125F03TA

Part No ZRA125F03TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC Vref Shunt Prec 1.25V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Cathode Current 50 µA
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Voltage 1.25 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Output Current 5 mA
Output Voltage 1.25 V
Packaging Tape and Reel
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 90 ppm/°C
Tolerance 3 %
Win Source Part Number 1106360-ZRA125F03TA
Categories PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRA125F03TA CAD Model

Description

Diodes Incorporated ZRA125F03TA Voltage Reference

The ZRA125F03TA from Diodes Incorporated is a high-precision voltage reference component designed for applications requiring a stable and accurate reference voltage. This device is particularly suited for advanced electronic systems where consistent voltage is crucial for performance accuracy and reliability.

Key Features

  • Reference Voltage: The ZRA125F03TA offers a stable reference voltage of 1.25V, which is ideal for a wide range of applications in analog circuits.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring minimal drift in reference voltage across a wide temperature range, thus providing reliable performance in varying environmental conditions.
  • High Precision: This component is designed for high-precision needs, offering tight tolerance and ensuring that the output voltage remains consistent and accurate.
  • Wide Operating Current Range: The ZRA125F03TA operates over a broad current range, making it versatile for different circuit designs and load conditions.
  • Small Package: Available in a compact SOT-23 package, it is suitable for space-constrained applications without compromising on performance.

Applications

The ZRA125F03TA can be used in a variety of applications, including:

  • Data acquisition systems
  • Precision power supplies
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Battery-operated equipment
  • Portable instrumentation

Product Specifications

Parameter Value Output Voltage 1.25V Temperature Coefficient Low Operating Current Range Wide Package Type SOT-23

Overall, the ZRA125F03TA is a reliable and stable voltage reference source that enhances the performance of high-precision electronic systems. Its robust design and consistent output make it an indispensable component for designers looking for accuracy and stability in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess