EN
  • EN
  • DE

ZRC400N801TC

Part No ZRC400N801TC
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description Voltage References -
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Output Voltage 4.096 V
RoHS Non-Compliant
Win Source Part Number 1106366-ZRC400N801TC
Categories PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRC400N801TC CAD Model

Description

Introducing the ZRC400N801TC Temperature Sensor from Diodes Incorporated

The ZRC400N801TC is a precision temperature sensor designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative sensor is tailored for a wide range of applications that require accurate temperature monitoring, such as industrial controls, consumer electronics, and computer systems.

The ZRC400N801TC boasts a highly accurate temperature sensing capability with a minimal temperature coefficient, ensuring reliable performance across its operating range. It is designed to provide a linear voltage output that is directly proportional to the Celsius (Centigrade) temperature, making it easy to integrate into various electronic systems.

Featuring a low operating current, the ZRC400N801TC is an energy-efficient solution for portable and battery-powered devices. Its compact TO92 package allows for easy implementation into space-constrained applications while maintaining a robust and durable form factor. The sensor's wide operating temperature range ensures that it can function effectively in environments with extreme temperature conditions.

Key Features:

  • High Accuracy: Ensures precise temperature readings for critical applications.
  • Linear Voltage Output: Provides a straightforward interface with other electronic components.
  • Low Operating Current: Ideal for energy-sensitive applications.
  • Wide Temperature Range: Suitable for use in a variety of challenging environmental conditions.
  • Compact TO92 Package: Enables easy integration into designs with limited space.

With its combination of accuracy, reliability, and energy efficiency, the ZRC400N801TC temperature sensor from Diodes Incorporated is an excellent choice for designers looking to enhance their systems with precise temperature monitoring capabilities. Whether it's for home appliances, office equipment, or sophisticated industrial machinery, the ZRC400N801TC delivers the performance and consistency needed for optimal operation.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess