EN
  • EN
  • DE

ZTX1053A

Part No ZTX1053A
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 75V 3A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 75V
Max Vce (sat) 350mV @ 100mA, 3A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 036809-ZTX1053A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTX1053A CAD Model

Description

Product Overview: ZTX1053A from Diodes Incorporated

The ZTX1053A is a high-performance, NPN Silicon Planar Medium Power Transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This transistor is ideal for a wide range of applications that require efficiency, reliability, and precision.

Key Features

  • Voltage Ratings: The ZTX1053A boasts a collector-emitter voltage (VCEO) of 60V, making it suitable for medium voltage applications.
  • Current Capacity: With a continuous collector current (IC) of up to 2A, it can handle significant power for its size.
  • Power Dissipation: A power dissipation (PD) of 1W enables it to sustain a fair amount of power without overheating.
  • High Gain Bandwidth Product: It features a transition frequency (fT) typically at 100MHz, ensuring high-speed switching capabilities.
  • HFE Characterization: The device has a high DC current gain (hFE) range from 40 to 400, providing flexibility in amplification requirements.

Applications

The ZTX1053A transistor is versatile and can be used in various electronic circuits. Some common applications include:

  • Driver stages in hi-fi amplifiers and television circuits
  • Power management functions
  • Switching regulators and converters
  • Motor control circuits
  • Signal processing

Quality and Reliability

Diodes Incorporated ensures that the ZTX1053A meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing and quality control procedures to guarantee performance even in the most demanding conditions.

Environmental Compliance

Committed to environmental responsibility, the ZTX1053A is designed to comply with international directives such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Easy Integration

The ZTX1053A comes in a TO-92 package, which is widely used and easy to integrate into various PCB designs. Its industry-standard footprint ensures compatibility with many circuit layouts, simplifying the design process and accelerating time-to-market for your products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6386 $60.6670
225+ $0.5241 $117.9225
345+ $0.5077 $175.1565
475+ $0.4913 $233.3675
610+ $0.4749 $289.6890
815+ $0.4257 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess