EN
  • EN
  • DE

LMX2541SQE2690E

Part No LMX2541SQE2690E
Manufacturer Texas Instruments
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202472-LMX2541SQE2690E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQE2690E CAD Model

Description

LMX2541SQE2690E: A High-Performance Frequency Synthesizer

The LMX2541SQE2690E is a highly integrated frequency synthesizer from Texas Instruments designed to meet the rigorous demands of wireless infrastructure and other high-performance RF applications. This advanced device is a part of Texas Instruments' LMX family of products, known for their precision and reliability in generating stable and accurate frequencies.

The LMX2541SQE2690E boasts an ultra-low-noise PLLatinum™ fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO). This combination allows the device to achieve superior phase noise performance, which is critical for applications requiring high signal purity and minimal signal interference.

Key Features:

  • Wide Frequency Range: The device is capable of generating frequencies from 64 MHz to 3900 MHz, making it highly versatile for a variety of applications.
  • Low Phase Noise: The LMX2541SQE2690E provides excellent phase noise performance, making it suitable for applications such as wireless base stations, test equipment, and satellite communications.
  • Integrated VCO: The on-chip VCO reduces the need for external components, simplifying the design and reducing the overall solution size.
  • Programmable Output Power: The output power of the VCO can be programmed, allowing for optimal signal strength across different applications.
  • Fast Lock Time: The device's fast lock time ensures quick frequency switching, beneficial in frequency hopping systems and agile RF designs.

The LMX2541SQE2690E is housed in a compact 36-pin WQFN (quad flat no-leads) package, which is designed to occupy minimal board space while still providing excellent thermal performance. The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

For designers and engineers looking for a high-performance frequency synthesizer with exceptional phase noise characteristics, the LMX2541SQE2690E from Texas Instruments is an excellent choice. It provides the necessary features to achieve stable, precise frequency generation in a wide array of RF and wireless applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7164 $56.1492
7+ $15.3571 $107.4997
11+ $14.8772 $163.6492
14+ $14.3973 $201.5622
18+ $13.9174 $250.5132
25+ $12.4776 $311.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess