EN
  • EN
  • DE

ZTX658STZ

Part No ZTX658STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SILICON PLANAR MEDIUM POWER HIGH VOLTAGE TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape in Box
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 100mA, 5V
Power - Max 1W
Frequency - Transition 50MHz
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Style Through Hole
Package E-Line-3, Formed Leads
Manufacturer Package E-Line (TO-92 compatible)
Manufacturer Homepage www.diodes.com
Win Source Part Number 743374-ZTX658STZ
Popularity Medium
Supply and Demand Status Balance
Family Name ZTX658
Introduction Date April 04, 2005
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZTX658STZ CAD Model

Description

The ZTX658STZ is a high-performance bipolar NPN transistor from Diodes Incorporated, designed to deliver superior switching speeds and high current handling capabilities. This transistor is a part of Diodes Incorporated's extensive range of bipolar transistors, which are well-known for their reliability and efficiency in various applications.

Key Features

  • High Current Gain: The ZTX658STZ boasts a high current gain (hFE), which allows for efficient amplification of electrical signals, making it ideal for high-speed switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, reducing power loss and improving overall efficiency, particularly in low voltage operations.
  • High Breakdown Voltage: With a high collector-base breakdown voltage (VCBO), the ZTX658STZ can withstand higher voltages without breakdown, ensuring stable performance under stress.
  • Fast Switching Speeds: The device is designed for rapid switching, minimizing transition times and allowing for high-frequency operation in circuits.
  • TO-92 Package: Enclosed in a TO-92 package, the ZTX658STZ is compact and offers ease of integration into a wide variety of electronic circuits.

Applications

The ZTX658STZ is suitable for a diverse range of applications, including:

  • Linear amplification and switching
  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications

Parameter Value
Collector-Base Voltage (VCBO) 300V
Collector-Emitter Voltage (VCEO) 140V
Emitter-Base Voltage (VEBO) 5V
Collector Current (IC) 1A
Power Dissipation (PD) 1W
Operating Junction Temperature (TJ) -55°C to +150°C

The ZTX658STZ from Diodes Incorporated is designed to meet the stringent requirements of today's sophisticated electronic equipment, providing designers with a reliable and versatile component for their high-performance applications.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4880 $51.2400
250+ $0.4004 $100.1000
390+ $0.3879 $151.2810
535+ $0.3754 $200.8390
690+ $0.3629 $250.4010
925+ $0.3253 $300.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,735 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess