EN
  • EN
  • DE

ZTX688B

Part No ZTX688B
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR | TRANS NPN 12V 3A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 12V
Vce Saturation (Maximum) at Ib, Ic 350mV at 20mA, 3A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 500 at 100mA, 2V
Maximum Power 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX688B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283297-ZTX688B
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZTX688B CAD Model

Description

The ZTX688B is a high-performance bipolar NPN transistor from Diodes Incorporated, designed to deliver exceptional power and efficiency for a wide range of applications. This transistor is part of the ZTX series, which is renowned for its reliability and robustness, making it an ideal choice for designers looking for components that can withstand demanding conditions while providing consistent performance.

Key Features

  • High Current Gain (hFE): The ZTX688B boasts a high current gain, which ensures that the transistor can amplify weak signals effectively, making it suitable for audio amplification and signal processing applications.
  • Low Saturation Voltage: With its low saturation voltage, the ZTX688B minimizes power loss and improves efficiency, which is critical for battery-powered devices and energy-sensitive circuits.
  • High Breakdown Voltage (VCEO): The device can handle high voltage operations, providing a breakdown voltage of up to 120V, which makes it suitable for high voltage power supplies and motor control circuits.
  • Fast Switching Speed: The fast switching speed of the ZTX688B is ideal for high-frequency applications, such as switching regulators and converters.
  • TO-92 Package: The transistor comes in a compact TO-92 package, which is widely used and easy to integrate into a variety of circuit designs.

Applications

The ZTX688B is designed for general-purpose amplification and switching applications. Its robustness and high performance make it suitable for:

  • Linear amplification and switching
  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Motor controls
  • Switch-mode power supplies (SMPS)

Quality and Reliability

As with all Diodes Incorporated products, the ZTX688B is manufactured to the highest quality standards, ensuring that it meets the requirements of the most demanding applications. The device is characterized by its long operational life and stability over time, providing designers with the confidence to integrate it into their systems without concern for premature failures or performance degradation.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
315+ $0.3725 $117.3375
485+ $0.3608 $174.9880
665+ $0.3493 $232.2845
860+ $0.3376 $290.3360
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,600 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess