EN
  • EN
  • DE

ZTX956STZ

Part No ZTX956STZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 200V 2A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 200V
Max Vce (sat) 250mV @ 400mA, 2A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 1.58W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120284-ZTX956STZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX956STZ CAD Model

Description

The ZTX956STZ from Diodes Incorporated is a high-performance PNP transistor designed for use in a wide range of electronic applications. This versatile transistor is part of Diodes Incorporated's esteemed ZTX series, known for its reliability and efficiency. The ZTX956STZ is particularly suitable for power management tasks, signal processing, and amplification duties, making it a valuable component for designers and engineers alike.

Key Features

  • High Current Capacity: The ZTX956STZ can handle continuous collector currents up to -2A, making it ideal for high-power applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
  • High Gain Bandwidth Product: With its high gain bandwidth (fT) of 90MHz, the ZTX956STZ is excellent for high-frequency operations.
  • Complementary NPN Type Available: For applications requiring complementary transistor pairs, Diodes Incorporated offers an NPN counterpart to provide design flexibility.

Applications

The ZTX956STZ is suitable for a variety of applications, including:

  • Power amplifiers
  • Audio equipment
  • Signal processing circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers

Package and Quality

The ZTX956STZ is provided in an E-Line package, which is known for its ease of mounting and excellent thermal performance. The package is RoHS compliant, ensuring that it meets current environmental standards for lead-free components. Diodes Incorporated is committed to the highest quality standards, and the ZTX956STZ is no exception. It undergoes rigorous testing to ensure performance, stability, and longevity.

Technical Specifications

Parameter Value Transistor Polarity PNP Collector-Emitter Voltage (VCEO) -100V Collector Current (IC) -2A Power Dissipation (Pd) 2W DC Current Gain (hFE) 1000 Gain Bandwidth Product (fT) 90MHz

For detailed information and datasheets, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess