EN
  • EN
  • DE

ZXCP330E6TA

Part No ZXCP330E6TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V SOT23 / Charge Pump STPUP/STPDN 3.3V 40mA 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 4.4V
Output Voltage 3.3V
Output Current 40mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-26
Win Source Part Number 800438-ZXCP330E6TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZXCP330
Introduction Date December 12, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ZXCP330E6TA CAD Model

Description

Introducing the ZXCP330E6TA Voltage Monitor from Diodes Incorporated

The ZXCP330E6TA is a precision voltage monitor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to ensure reliable monitoring of power supplies in a variety of electronic applications. Its compact package and high accuracy make it an ideal solution for space-constrained and power-sensitive systems.

Key Features

  • High Accuracy: The ZXCP330E6TA offers a precision threshold voltage, ensuring that voltage monitoring is both accurate and consistent, which is critical for sensitive electronic circuits.
  • Low Power Consumption: Designed for energy-efficient operations, this voltage monitor is an excellent choice for battery-powered devices, helping to extend battery life and reduce overall power usage.
  • Compact SOT23 Package: The small footprint of the SOT23-6 package allows for integration into space-limited PCB designs, making it versatile for use in a wide range of applications.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various levels of power supply requirements.
  • Push-Pull Output: The push-pull output configuration provides a straightforward interface to other components, eliminating the need for external pull-up resistors and simplifying the circuit design.

Applications

The ZXCP330E6TA is particularly suited for applications where precise voltage monitoring is essential. Some of its typical applications include:

  • Power supply monitoring
  • Battery chargers
  • Portable and handheld devices
  • Microprocessor and microcontroller systems
  • Automotive electronics

Technical Specifications

With its operating temperature range from -40°C to +125°C, the ZXCP330E6TA is robust and reliable, even in harsh environmental conditions. The device's built-in hysteresis prevents false triggering, ensuring stable operation through voltage transients.

Diodes Incorporated's commitment to quality and performance is evident in the ZXCP330E6TA voltage monitor. This component is a testament to their dedication to providing high-performance solutions that meet the evolving needs of modern electronic systems.

For more detailed information, including datasheets and purchasing options, please visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess