EN
  • EN
  • DE

ZXM61N02FTA

Part No ZXM61N02FTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 1.7A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 3.4nC @ 4.5V
Max Input Capacitance 160pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 625mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 930mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 036916-ZXM61N02FTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZXM61N02F
Introduction Date July 22, 1999
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZXM61N02FTA CAD Model

Description

Introducing the ZXM61N02FTA from Diodes Incorporated

The ZXM61N02FTA is a high-performance, energy-efficient N-Channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This MOSFET is a testament to the company's commitment to delivering products that meet the rigorous demands of the electronics industry.

Key Features

        
  • Low On-Resistance: The ZXM61N02FTA boasts an exceptionally low on-resistance, resulting in minimal power loss during operation and enhancing overall efficiency.
  •     
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can operate at high frequencies, making it suitable for power management in modern electronic devices.
  •     
  • Low Threshold Voltage: Its low threshold voltage ensures that the device can be easily driven by low-voltage logic circuits, broadening its compatibility with various control systems.
  •     
  • Surface-Mount Package: The device comes in an SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly.

Applications

The versatility of the ZXM61N02FTA makes it an excellent choice for a wide range of applications, including but not limited to:

        
  • Power management circuits
  •     
  • DC-DC converters
  •     
  • Load switches
  •     
  • Battery management systems
  •     
  • Motor control units

Quality and Reliability

Diodes Incorporated ensures that the ZXM61N02FTA meets the highest quality and reliability standards. The device is subjected to rigorous testing procedures to guarantee performance even under extreme conditions. With its robust design, it is capable of withstanding high continuous drain currents and pulse currents, making it a reliable choice for critical applications.

Eco-Friendly

As an environmentally conscious company, Diodes Incorporated has designed the ZXM61N02FTA to comply with RoHS directives, ensuring that it is free from hazardous substances. The product's energy-efficient nature also contributes to reducing the carbon footprint of electronic devices in which it is used.

Whether you are designing power supplies, consumer electronics, or automotive systems, the ZXM61N02FTA from Diodes Incorporated offers the performance, efficiency, and reliability that modern technology demands.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1690 $50.7000
635+ $0.1583 $100.5205
985+ $0.1529 $150.6065
1,410+ $0.1422 $200.5020
1,830+ $0.1369 $250.5270
2,280+ $0.1316 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,060 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess