EN
  • EN
  • DE

ZXMD63P02XTA

Part No ZXMD63P02XTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Maximum Rds On at Id,Vgs 270 mOhm @ 1.2A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA (Min)
Max Gate Charge 5.25nC @ 4.5V
Max Input Capacitance 290pF @ 15V
Maximum Power Dissipation 1.04W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1120376-ZXMD63P02XTA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ZXMD63P02XTA CAD Model

Description

The ZXMD63P02XTA is a state-of-the-art, high-performance P-Channel MOSFET from Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. This advanced power management component is well-suited for load switch and power management functions in various electronic devices.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With an impressive power dissipation capability, the ZXMD63P02XTA can handle higher currents and dissipate more heat, making it suitable for demanding applications.
  • Enhanced Thermal Performance: The MOSFET is designed with superior thermal management in mind, ensuring stable performance even under high temperature conditions.
  • Compact Package: Enclosed in a small footprint package, the ZXMD63P02XTA saves valuable board space while providing robust power handling capabilities.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the ZXMD63P02XTA allows it to be used in a diverse range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Portable electronic devices

Specifications

The ZXMD63P02XTA offers a comprehensive set of specifications that ensure its suitability for high-performance applications:

  • V<sub>DS: -20V
  • I<sub>D: -5.8A
  • R<sub>DS(on): 20mΩ at V<sub>GS = -4.5V
  • Package: 8-Pin SO

With its robust design, efficient operation, and compact size, the ZXMD63P02XTA from Diodes Incorporated represents a reliable solution for designers looking to optimize their power management systems. Its compliance with environmental standards further makes it a responsible choice for modern electronic design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess