EN
  • EN
  • DE

ZXMN10A08DN8TA

Part No ZXMN10A08DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 2.1A 8-Pin SOIC T/R / MOSFET 2N-CH 100V 1.6A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.6A
Maximum Rds On at Id,Vgs 250 mOhm @ 3.2A, 10V
Gate-Source Threshold Voltage 2V @ 250μA (Min)
Max Gate Charge 7.7nC @ 10V
Max Input Capacitance 405pF @ 50V
Maximum Power Dissipation 1.25W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036946-ZXMN10A08DN8TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXMN10A08DN8
Introduction Date September 16, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMN10A08DN8TA CAD Model

Description

Introducing the ZXMN10A08DN8TA from Diodes Incorporated

The ZXMN10A08DN8TA is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed for power management applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, this MOSFET is engineered to meet the stringent requirements of modern electronic devices.

With its compact and efficient design, the ZXMN10A08DN8TA offers a robust solution for circuit designers looking to improve power density and efficiency. The device features two N-channel MOSFETs in a single package, allowing for reduced component count and simplified PCB layout. This can be particularly beneficial in applications where space is at a premium.

Key specifications of the ZXMN10A08DN8TA include:

  • Continuous Drain Current (ID): 4.5A
  • Drain-Source Voltage (VDS): 100V
  • Gate Threshold Voltage (VGS th): 2.5V
  • Low On-Resistance (RDS(on)): 0.085Ω at VGS = 10V
  • Fast Switching Speed
  • Power Dissipation (PD): 2.5W

The device is housed in a small footprint package, the SO-8, which is widely accepted in the industry for surface-mount technology (SMT) processes. This package is not only space-efficient but also offers excellent thermal performance, ensuring reliable operation over a wide temperature range.

One of the notable advantages of the ZXMN10A08DN8TA is its low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature, combined with fast switching capabilities, makes the MOSFET ideal for a variety of power applications, including DC-DC converters, power supplies, motor control circuits, and load switching.

Moreover, the ZXMN10A08DN8TA is RoHS compliant and Halogen-Free, reflecting Diodes Incorporated's commitment to environmental sustainability. This compliance ensures that the product is suitable for use in environmentally sensitive applications and helps manufacturers meet regulatory requirements for hazardous substances.

In summary, the ZXMN10A08DN8TA dual N-channel MOSFET from Diodes Incorporated offers an excellent balance of efficiency, power handling, and compactness, making it an ideal choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8743 $52.4580
140+ $0.7174 $100.4360
220+ $0.6949 $152.8780
300+ $0.6725 $201.7500
385+ $0.6501 $250.2885
515+ $0.5829 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess