EN
  • EN
  • DE

ZXMP7A17KTC

Part No ZXMP7A17KTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 70V 3.8A 3-Pin(2+Tab) DPAK T/R / MOSFET P-CH 70V 5.7A D PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 70V
Continuous Drain Current at 25°C 3.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 635pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.11W (Ta)
Maximum Rds On at Id,Vgs 160 mOhm @ 2.1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 044179-ZXMP7A17KTC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXMP7A17K
Introduction Date March 21, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMP7A17KTC CAD Model

Description

Introducing the ZXMP7A17KTC - A High-Efficiency P-Channel MOSFET from Diodes Incorporated

The ZXMP7A17KTC is a state-of-the-art P-Channel Enhancement Mode MOSFET designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This MOSFET is a part of the ZXM series, which is well-known for its high efficiency and reliability in a wide range of electronic applications.

This particular MOSFET is designed to operate as a switch with a continuous drain current of -6.7A, making it suitable for high-power operations. The ZXMP7A17KTC operates at a -70V drain-source voltage (Vds), which provides a good balance between performance and energy consumption, ensuring efficient power management in electronic circuits.

One of the key features of the ZXMP7A17KTC is its low on-resistance (Rds(on)) of just 50mΩ at Vgs of -10V, which minimizes power loss and improves overall efficiency. This low on-resistance is achieved thanks to the advanced trench MOSFET technology used in the manufacturing of this component.

The device is encapsulated in a compact TO-252 (DPAK) package, which not only saves space on the PCB but also offers excellent thermal performance. The small footprint of the ZXMP7A17KTC makes it an ideal choice for space-constrained applications such as portable electronics, power management systems, and other compact designs.

Furthermore, the ZXMP7A17KTC is fully RoHS-compliant and free from harmful substances like lead, making it an environmentally friendly choice for manufacturers looking to create green products. Its robustness is further enhanced by its ability to withstand high pulse currents and energy, providing reliable operation even under stressful conditions.

In summary, the ZXMP7A17KTC from Diodes Incorporated is a versatile and efficient P-Channel MOSFET that is perfect for designers who require a high-performing power switch with minimal losses. Its combination of low on-resistance, high voltage capability, and compact packaging makes it a top choice for a wide array of applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the ZXMP7A17KTC datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9965 $54.8075
125+ $0.8177 $102.2125
190+ $0.7921 $150.4990
265+ $0.7666 $203.1490
340+ $0.7410 $251.9400
455+ $0.6644 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,342 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess