EN
  • EN
  • DE

ZXNB4202JA16TC

Part No ZXNB4202JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SWITCH LNB BIAS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications Bias Controller
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Supplier Device Package U-QFN4040-16 (Type B)
Base Product Number ZXNB4202
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 414015-ZXNB4202JA16TC
Ultra Librarian 3D Model Ultra Librarian ZXNB4202JA16TC CAD Model

Description

The ZXNB4202JA16TC is a high-performance, low-power device from Diodes Incorporated, which is designed to cater to a wide range of applications, particularly in the power management sector. This product is notable for its efficiency and reliability, making it a go-to component for engineers and designers looking to enhance their systems.

Key Features

  • High Efficiency: The ZXNB4202JA16TC boasts a high level of efficiency, which is crucial for minimizing heat generation and power loss in electronic circuits.
  • Low Power Consumption: It is designed to operate with low power consumption, which helps to extend the battery life of portable devices and reduces energy costs in stationary applications.
  • Compact Footprint: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Versatility: Its versatile nature makes it suitable for a broad spectrum of applications, including but not limited to, power supply control, battery management, and energy harvesting systems.
  • Robust Performance: The ZXNB4202JA16TC is engineered to withstand harsh operating conditions, ensuring consistent performance and a long operational lifespan.

Applications

The ZXNB4202JA16TC's flexibility and efficiency make it an ideal choice for various applications such as:

  • Power supply modules
  • Battery-powered devices
  • Energy-efficient power converters
  • Portable electronic devices
  • Smart home automation systems

Technical Specifications

With precise specifications, the ZXNB4202JA16TC meets the rigorous demands of modern electronic systems:

  • Manufacturer: Diodes Incorporated
  • Product Category: Power Management ICs
  • RoHS: Yes
  • Package / Case: Compact
  • Operating Temperature Range: Specified by Manufacturer

In conclusion, the ZXNB4202JA16TC from Diodes Incorporated is a state-of-the-art component that offers a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess