EN
  • EN
  • DE

ZXTD1M832TA

Part No ZXTD1M832TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 12V 4A 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 300mV @ 150mA, 4A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 180 @ 2.5A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLP (3x2)
Win Source Part Number 004880-ZXTD1M832TA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZXTD1M832TA CAD Model

Description

Introducing the ZXTD1M832TA: A High-Efficiency Bipolar Transistor from Diodes Incorporated

The ZXTD1M832TA is a cutting-edge bipolar transistor designed and manufactured by Diodes Incorporated, a leader in the semiconductor industry. This state-of-the-art product offers a blend of high performance, efficiency, and reliability, making it an ideal choice for a variety of electronic applications.

Key Features

  • Low Saturation Voltage: The ZXTD1M832TA boasts an exceptionally low collector-emitter saturation voltage, which ensures minimal power loss and promotes energy efficiency in operation.
  • High Current Gain: With its high current gain (hFE), this transistor can amplify weak electrical signals without significant power consumption, making it perfect for signal processing applications.
  • Medium Power Capability: This device is capable of handling medium power levels, which makes it versatile for use in both low- and medium-power circuits.
  • Surface-Mount Package: The ZXTD1M832TA comes in a compact SOT-89 surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in automated production lines.

Applications

The ZXTD1M832TA transistor is suitable for a wide range of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery chargers
  • Motor control systems
  • LED lighting solutions

Technical Specifications

Below are some of the technical specifications that make the ZXTD1M832TA a robust and reliable component:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 30V
  • Collector Current (IC): 4A
  • Power Dissipation (PD): 2W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXTD1M832TA is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and reliability. With its exceptional build quality and the backing of Diodes Incorporated's reputation, the ZXTD1M832TA is a trustworthy component for your electronic projects.

Whether you're designing power supplies, working on automotive electronics, or developing consumer electronics, the ZXTD1M832TA from Diodes Incorporated is a component that promises to enhance the efficiency and functionality of your applications.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 599 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess