EN
  • EN
  • DE

ZXTN3035CLP-7B-55

Part No ZXTN3035CLP-7B-55
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106430-ZXTN3035CLP-7B-55
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXTN3035CLP-7B-55 CAD Model

Description

Introducing the ZXTN3035CLP-7B-55 NPN Transistor from Diodes Incorporated

The ZXTN3035CLP-7B-55 is a high-performance, energy-efficient NPN transistor designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is part of their extensive range of bipolar transistors, which are known for their reliability and versatility in various electronic applications.

With its compact form factor, the ZXTN3035CLP-7B-55 comes in a surface-mount package, specifically the PowerDI3333-8 type, which is designed to optimize board space without compromising performance. This makes it an excellent choice for space-constrained applications where power density and efficiency are critical.

Key Features:

  • High Current Capability: This transistor can handle continuous collector currents up to 7.5A, making it suitable for high-power switching applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) ensures efficient operation, reducing power losses and improving overall system efficiency.
  • High Power Dissipation: With a power dissipation rating of up to 3.1W, this device can sustain higher thermal loads, extending its operational lifespan.
  • Fast Switching Speed: The fast switching capabilities of the ZXTN3035CLP-7B-55 make it suitable for high-frequency applications, ensuring quick response times and improved performance.

Applications:

The ZXTN3035CLP-7B-55 is a versatile component that can be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Load Switches
  • Linear Regulators

Designed to meet the stringent requirements of modern electronic devices, the ZXTN3035CLP-7B-55 is RoHS compliant and characterized by its robustness and high efficiency. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the ZXTN3035CLP-7B-55 by Diodes Incorporated is engineered to deliver top-notch performance and reliability.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their customer service team to ensure the best integration of the ZXTN3035CLP-7B-55 into your project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,120+ $0.0243 $100.1160
6,385+ $0.0235 $150.0475
9,135+ $0.0219 $200.0565
11,850+ $0.0211 $250.0350
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335,720 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess