EN
  • EN
  • DE

ZXTP25015DFH

Part No ZXTP25015DFH
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 4A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor 15 V 4 A 1.25 W
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Family Name ZXTP25015D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number ZXTP25015DFHCT, ZXTP25015DFHDKR, 1034-ZXTP25015DFHCT, 1034-ZXTP25015DFHDKR, ZXTP25015DFHTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843935-ZXTP25015DFH
Ultra Librarian 3D Model Ultra Librarian ZXTP25015DFH CAD Model

Description

The ZXTP25015DFH from Diodes Incorporated is a high-performance PNP transistor designed to deliver a combination of low saturation voltage and high current capability. This makes it an ideal choice for power management applications in a wide range of electronic devices. The product is housed in a small, power-efficient SOT23F package, which is perfect for space-constrained applications.

Key Features

  • High Current Capability: Capable of handling continuous collector currents up to 15A, the ZXTP25015DFH is suitable for high power density applications.
  • Low Saturation Voltage: This transistor exhibits a low collector-emitter saturation voltage (VCE(sat)), which reduces power loss and improves efficiency in operation.
  • High Power Dissipation: With a power dissipation of up to 2W, this device can withstand significant thermal stress, making it reliable for demanding scenarios.
  • Robust Thermal Performance: The SOT23F package enhances thermal performance, ensuring stability and longevity of the product under varying environmental conditions.
  • Wide Operating Temperature Range: The ZXTP25015DFH can operate over a temperature range of -55°C to +150°C, allowing for use in extreme environments.

Applications

The ZXTP25015DFH is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Load switches
  • Linear regulators
  • Battery-driven devices
  • Power amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXTP25015DFH transistor is manufactured to stringent quality standards, ensuring reliable performance and consistency across batches. Customers can trust in the robustness and longevity of this component, which is backed by Diodes Incorporated's reputation in the semiconductor industry.

Environmental Compliance

The ZXTP25015DFH is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious manufacturers and designers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3246 $58.4280
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess