EN
  • EN
  • DE

ZXTP25100BFHTA

Part No ZXTP25100BFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 100V 2A 1810mW 3-Pin SOT-23 T/R / TRANS PNP 100V 2A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 295mV @ 200mA, 2A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 093421-ZXTP25100BFHTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTP25100BFH
Introduction Date March 06, 2006
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP25100BFHTA CAD Model

Description

Introducing the ZXTP25100BFHTA - A High-Performance PNP Transistor

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZXTP25100BFHTA, a high-voltage PNP transistor designed for exceptional performance in a wide range of applications. This robust transistor is a testament to Diodes Incorporated's commitment to providing innovative, high-quality components for the electronics industry.

Key Features

  • High Voltage Capability: The ZXTP25100BFHTA is designed to handle high voltages, with a V<sub>CEO of -100V, making it suitable for various power regulation and amplification tasks.
  • High Current Performance: With a continuous collector current (I<sub>C) of up to -2A, this transistor can manage significant power levels, ideal for demanding circuits.
  • Low Saturation Voltage: The device boasts a low V<sub>CE(sat), ensuring efficient operation with minimal power loss, critical for energy-sensitive applications.
  • High Power Dissipation: A power dissipation of 2W allows the ZXTP25100BFHTA to sustain higher levels of power without overheating, contributing to the reliability and longevity of the component.
  • Compact SOT23 Package: Despite its powerful capabilities, this transistor comes in a small SOT23 package, making it an excellent choice for space-constrained applications.

Applications

The ZXTP25100BFHTA is versatile and can be employed in a variety of circuits and devices. Some common applications include:

  • Power management modules
  • Linear regulators
  • Signal amplification
  • Motor control circuits
  • LED drivers
  • Charge pumps

Quality and Reliability

Diodes Incorporated ensures that the ZXTP25100BFHTA meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing and quality control measures, providing engineers and designers with confidence in their electronic designs.

Conclusion

Whether you're developing power supplies, working on audio amplifiers, or creating sophisticated control systems, the ZXTP25100BFHTA from Diodes Incorporated is an excellent choice for a reliable and efficient PNP transistor. Its combination of high voltage and current handling, low saturation voltage, and compact form factor make it a valuable component in any high-performance electronic solution.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3370 $101.1000
460+ $0.3264 $150.1440
635+ $0.3159 $200.5965
820+ $0.3054 $250.4280
1,100+ $0.2738 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess