EN
  • EN
  • DE
  • IT

DTSM-25R-V-T/R

Part No DTSM-25R-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Stainless Steel
Max Operating Temperature 70 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -25 °C
Mount Surface Mount
Operating Force 2.55 N
Radiation Hardening No
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Win Source Part Number 1122315-DTSM-25R-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSM-25R-V-T/R CAD Model

Description

The DTSM-25R-V-T/R is a tactile switch manufactured by Diptronics. It is designed for surface mounting and provides a reliable and tactile feedback for user input in various electronic devices. The T/R indicates it is tape and reel packaged for automated assembly processes.

Applications:

  • Consumer electronics
  • Remote controls
  • Gaming controllers
  • Industrial control panels
  • Medical devices
  • Navigation systems
  • Keypads
  • Instrumentation equipment

Features:

  • Surface mount technology (SMT)
  • Tactile feedback
  • Compact size
  • High reliability
  • Tape and reel packaging
  • Vertical orientation

Benefits:

  • Easy integration: Surface mount design simplifies PCB assembly.
  • Positive user experience: Tactile feedback provides clear indication of switch activation.
  • Space saving: Compact size allows for use in small devices.
  • Long lifespan: High reliability ensures consistent performance over time.
  • Automated assembly: Tape and reel packaging facilitates efficient manufacturing processes.
  • Versatile: Suitable for a wide range of applications.

The DTSM-25R-V-T/R is a vertical mount, surface mount tactile switch supplied on tape and reel for automated placement. The switch is designed to provide a crisp tactile feel upon actuation, making it ideal for applications requiring positive user feedback. Its compact dimensions make it suitable for use in devices where space is limited. The switch is constructed from durable materials to ensure a long operational life and consistent performance. Its design makes it well-suited for automated pick and place assembly and mass production, increasing manufacturing efficiency. The specific actuator force will depend on the datasheet which may require specific force in grams. It is widely used for electronic devices requiring momentary switch functions.

You May Also Be Interested in

UTC
Lowest to $0.3269
EPCOS (TDK)
Need more? Email Us
Conexant Systems
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess