EN
  • EN
  • DE

TL3240R1CAPBLK

Part No TL3240R1CAPBLK
Manufacturer E-SWITCH
Catalog Switches Accessories - Caps
Description CAP TACTILE ROUND BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Tactile
Shape Round
Color Black
Illumination Illumination Opening
For Use With/Related Products TL3240 Series
Mounting Type Snap Fit
Size 10.20mm Dia x 3.50mm H
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562420-TL3240R1CAPBLK
Ultra Librarian 3D Model Ultra Librarian TL3240R1CAPBLK CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR BLUE
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess