EN
  • EN
  • DE
  • IT

1025FA4-R

Part No 1025FA4-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BOARD MNT 4A 250VAC 125VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 4A
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 23.32
Approvals CSA, UL
Nominal Cold Resistance 0.027 Ohm
Win Source Part Number 051909-1025FA4-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1025FA4-R CAD Model

Description

1025FA4-R - Advanced Safety with Efficient Circuit Protection

The 1025FA4-R is a cutting-edge surface mount fuse designed to provide superior overcurrent protection for a variety of electronic applications. Its 1025 form factor aids engineers in optimizing their designs for space and efficiency.

Features and Benefits

  • Advanced Protection: High interrupt capacity to manage unexpected current surges effectively.
  • Instantaneous Reaction: Fast acting feature protects sensitive electronic components promptly.
  • Compact Design: Saves PCB space while providing maximum protection.
  • Durable Construction: Built to withstand thermal and mechanical stresses.

Applications

  • GPS Devices
  • Portable Electronics
  • Security Systems
  • Industrial Automation

With 1025FA4-R, ensure your electronic devices have the comprehensive protection needed to function reliably under various operational conditions.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 120A AUTO LINK
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 140A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9508 $62.5572
21+ $5.7034 $119.7714
32+ $5.5255 $176.8160
44+ $5.3477 $235.2988
56+ $5.1686 $289.4416
75+ $4.6339 $347.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess