EN
  • EN
  • DE

170H1007

Part No 170H1007
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE BLOK BLT DWN 1000V 400A CHA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Current Rating (Amps) 400 A
For Use With/Related Products Bolt Mount Cartridge (Square) Fuses
Fuse Type Bolt Down
Fuseholder Type Block
Number of Circuits 1
Voltage 1000V
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian 170H1007 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 300V 500MA PANEL
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP W/SOLDER TERM
Need more? Email Us
Eaton Bussmann
FUSE CLIP
Need more? Email Us
Eaton Bussmann
BUSS FLASHER
Need more? Email Us
Eaton Bussmann
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess