EN
  • EN
  • DE
  • IT

20LCT

Part No 20LCT
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 20A 240VAC/150VDC / 20A 240 V AC 150 V DC Fuse Cartridge Bolt Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Electrical, Specialty Fuses
Mfr Eaton Bussmann
Series LCT
Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 20A
Voltage Rating - AC 240 V
Voltage Rating - DC 150 V
Applications Electrical, Industrial
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.331" Dia x 1.102" L (8.40mm x 28.00mm)
Melting I2t 25
Standard Package 20 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 905890-20LCT
Ultra Librarian 3D Model Ultra Librarian 20LCT CAD Model

Description

The 905890-20LCT is an electrical specialty fuse from Eaton Bussmann's LCT series. This cartridge fuse is designed for both AC and DC voltage applications, with a voltage rating of 240V AC and 150V DC.

  • Voltage Rating (AC): 240V AC
  • Voltage Rating (DC): 150V DC
  • Breaking Capacity: 200kA
  • Melting I2t: 25
  • Size/Dimension: 0.331" Dia x 1.102" L (8.40mm x 28.00mm)
  • Application: Electrical and Industrial
  • Current Rating: 20A
  • Mounting: Bolt Mount
  • Package/Case: Cylindrical, Blade Terminal (Bolt)
  • Approvals: CE, UR

You May Also Be Interested in

Littelfuse Inc.
FUSE STRIP 800A 48VAC/VDC RECT
Need more? Email Us
Littelfuse Inc.
FUSE STRP 300A 125VAC/80VDC BOLT
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 1.25A 250VAC/125VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 30A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 100A 700VAC/650VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 80A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 125A 250VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 40A 480VAC/170VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 250VAC 5AG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8743 $69.3715
12+ $11.3842 $136.6104
18+ $11.0284 $198.5112
25+ $10.6727 $266.8175
32+ $10.3169 $330.1408
42+ $9.2496 $388.4832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess