EN
  • EN
  • DE

CMS1-12-R

Part No CMS1-12-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 131UH 1.15A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 1.15A DCR 100mOhm (Typ)
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number CMS1-12-R-ND, CMS112R, 513-1683-1, 513-1683-2, CMS1-12, CMS1-12-ND, 513-1683-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915629-CMS1-12-R
Ultra Librarian 3D Model Ultra Librarian CMS1-12-R CAD Model

Description

The Eaton Bussmann electronic component with Win Source Part Number 915629-CMS1-12-R is a common mode choke surface mount that features 2 lines, 1.15A DCR 100mOhm (Typ), and a horizontal, 4 PC pad package.

  • Type: Common Mode Choke
  • Mounting Type: Surface Mount
  • Lines: 2
  • Current: 1.15A
  • DCR: 100mOhm (Typ)
  • Package: Horizontal, 4 PC pad
  • Package Format: Reel - TR
  • Popularity: High
  • Manufacturer: Eaton Bussmann

You May Also Be Interested in

TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess