EN
  • EN
  • DE

CMS1-2-R

Part No CMS1-2-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 8UH 5.7A 2LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Eaton
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 8μH @ 100kHz
Current Rating (Max) 5.7A
DC Resistance (DCR) (Max) 4 mOhm (Typ)
Temperature Range - Operating -40°C to 160°C
Mounting SMD (SMT)
Height (Max) 0.102" (2.60mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 1029717-CMS1-2-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS1-2-R CAD Model

Description

The Eaton CMS1-2-R is a power line SMD (SMT) filter with a maximum current rating of 5.7A and a DC resistance (DCR) of 4 mOhm (Typ).

  • Maximum Current Rating: 5.7A
  • DC Resistance (DCR): 4 mOhm (Typ)
  • Lines: 2
  • Inductance: 8μH @ 100kHz
  • Height: 0.102" (2.60mm)
  • Temperature Range: -40°C to 160°C
  • Approval: Approved for various electronic applications
  • Packaging: Reel

You May Also Be Interested in

Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
TDK Corporation
Need more? Email Us
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0486 $56.3402
16+ $6.6040 $105.6640
24+ $6.3976 $153.5424
33+ $6.1912 $204.3096
42+ $5.9849 $251.3658
56+ $5.3657 $300.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess