EN
  • EN
  • DE

CTX17-18913-R

Part No CTX17-18913-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description IND 11X18X10, 100NH, 2-P, SMT  /  380 nH Unshielded Inductor 0.3mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series *
Package Bulk
Material - Core Ferrite
Inductance 380 nH
Current - Saturation (Isat) 30A
Shielding Unshielded
DC Resistance (DCR) 0.3mOhm
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.709" L x 0.433" W (18.00mm x 11.00mm)
Height - Seated (Max) 0.394" (10.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX17-18913-RINACTIVE,2266-CTX17-18913-R,CTX17-18913-R-ND
Standard Package 200
Win Source Part Number 961101-CTX17-18913-R
Ultra Librarian 3D Model Ultra Librarian CTX17-18913-R CAD Model

Description

This electronic component is a fixed inductor with an inductance of 380 nH.

  • Win Source Part Number: 961101-CTX17-18913-R
  • Category: Inductors, Coils, Chokes
  • Series: Part of a series
  • Shielding: Unshielded
  • DC Resistance: 0.3mOhm
  • Material: Ferrite
  • Tolerance: -
  • Height: 0.394" (10.00mm)
  • Dimension: 0.709" L x 0.433" W (18.00mm x 11.00mm)
  • Mounting: SMD (SMT)
  • Package: Nonstandard
  • Current Saturation: 30A

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2041 $50.4492
29+ $3.4496 $100.0384
45+ $3.3418 $150.3810
62+ $3.2340 $200.5080
80+ $3.1262 $250.0960
108+ $2.8028 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess