EN
  • EN
  • DE

CTX200-2-R

Part No CTX200-2-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 198.58UH SMD  /  Unshielded 2 Coil Inductor Array 794.3 µH Inductance - Connected in Series 198.58 µH Inductance - Connected in Parallel 796mOhm Max DC Resistance (DCR) - Parallel 390 mA Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC®
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 198.58 µH
Inductance - Connected In Series 794.3 µH
Tolerance ±20%
Current Rating - Parallel 390 mA
Current Rating - Series 200 mA
DC Resistance (DCR) - Parallel 796mOhm Max
DC Resistance (DCR) - Series 3.184Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX200-2,CTX200-2-ND
Standard Package 800
Win Source Part Number 996325-CTX200-2-R
Ultra Librarian 3D Model Ultra Librarian CTX200-2-R CAD Model

Description

The CTX200-2-R is a signal transformer array from Eaton - Electronics Division. It is a part of the OCTA-PAC® series and comes in a tape and reel package.

  • Coils: 2
  • Shielded: Unshielded
  • Series Inductance: 794.3 µH
  • Parallel Inductance: 198.58 µH
  • Series Current: 200 mA
  • Parallel Current: 390 mA
  • Tolerance: ±20%
  • Series DC Resistance: 3.184 Ohm
  • Parallel DC Resistance: 796mOhm
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD
Lowest to $0.8962
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Bourns Inc.
INDUCT ARRAY 2 COIL 10UH SMD
Lowest to $0.9386
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3319 $60.6466
33+ $3.5546 $117.3018
51+ $3.4434 $175.6134
70+ $3.3323 $233.2610
90+ $3.2213 $289.9170
120+ $2.8880 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess