EN
  • EN
  • DE

CTX68-4A-R

Part No CTX68-4A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 68.21UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 18 Weeks
Features Unshielded 2 Coil Inductor Array 272.8 µH Inductance - Connected in Series 68.21 µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 1.7 A Nonstandard
Manufacturer Eaton Bussmann
Series OCTA-PAC® PLUS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number CTX68-4A-R-ND, CTX68-4A, 283-5204-6, CTX68-4A-ND, 283-5204-1, 283-5204-2
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867445-CTX68-4A-R
Ultra Librarian 3D Model Ultra Librarian CTX68-4A-R CAD Model

Description

The OCTA-PAC® PLUS is an unshielded 2 coil inductor array from Eaton Bussmann that features 272.8 µH inductance when connected in series and 68.21 µH inductance when connected in parallel.

  • Manufacturer: Eaton Bussmann
  • Series: OCTA-PAC® PLUS
  • Inductance (Series): 272.8 µH
  • Inductance (Parallel): 68.21 µH
  • DC Resistance (DCR) in Parallel: 153mOhm (max)
  • Current Rating: 1.7 A
  • Operating Temperature: -40°C to 85°C
  • Package Size: 600 units
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • Lead Time: 18 weeks
  • HTSUS code: 8504.50.4000

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $1.6889
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 78.4UH SMD
Lowest to $12.4047
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Bourns Inc.
INDUCT ARRAY 2 COIL 3.3UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess