EN
  • EN
  • DE

CTX300-4P-R

Part No CTX300-4P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 298.93UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 298.93 µH
Inductance - Connected In Series 1.2 mH
Tolerance ±20%
Current Rating - Parallel 540 mA
Current Rating - Series 270 mA
DC Resistance (DCR) - Parallel 1.003Ohm Max
DC Resistance (DCR) - Series 4.011Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580992-CTX300-4P-R
Ultra Librarian 3D Model Ultra Librarian CTX300-4P-R CAD Model

Description

The 580992-CTX300-4P-R is an array of signal transformers from the Econo-Pac™ series manufactured by Eaton Bussmann.

  • Package: tape & reel
  • Shielding: unshielded
  • Size: 0.550" length x 0.550" width
  • Number of Coils: two
  • Inductance (Series): 1.2 mH
  • Inductance (Parallel): 298.93 µH
  • Current Rating (Series): 270 mA
  • Current Rating (Parallel): 540 mA
  • DCR (Series): 4.011 Ohm
  • DCR (Parallel): 1.003 Ohm
  • Height: 0.250"
  • Mounting: surface mount
  • Operating Temperature Range: -40°C to 85°C
  • Status: active

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess