EN
  • EN
  • DE

CTX50-2-52-R

Part No CTX50-2-52-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50UH 4.9A 32.6 MOHM TH / 50 µH Unshielded Toroidal Inductor 4.9 A 32.6mOhm Max Radial, Vertical (Open)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series CTX
Package Bulk
Type Toroidal
Material - Core Iron Powder
Inductance 50 µH
Tolerance ±20%
Current Rating (Amps) 4.9 A
Current - Saturation (Isat) 4.9A
Shielding Unshielded
DC Resistance (DCR) 32.6mOhm Max
Temperature Range - Operating -40°C ~ 75°C
Inductance Frequency - Test 100 kHz
Mounting Type Through Hole
Package / Case Radial, Vertical (Open)
Dimension 0.850" Dia x 0.535" W (21.60mm x 13.60mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX50-2-52-ND,CTX50-2-52-R-ND,513-1548,CTX50252R,CTX50-2-52,Q4164154V
Standard Package 85
Win Source Part Number 996227-CTX50-2-52-R
Ultra Librarian 3D Model Ultra Librarian CTX50-2-52-R CAD Model

Description

The CTX series fixed inductor is a toroidal type inductor that is designed for through-hole mounting.

  • Package: Bulk
  • Shielded: Unshielded
  • Inductance: 50 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 32.6mOhm Max
  • Current Rating: 4.9A
  • Inductance Frequency-Test: 100 kHz
  • Core Material: Iron powder
  • Operating Temperature Range: -40°C ~ 75°C
  • Dimension: 0.850" Dia x 0.535" W (21.60mm x 13.60mm)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess