EN
  • EN
  • DE

E10T106DS

Part No E10T106DS
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description Switch Toggle; Bat-Handle; 6A/28V DC; SPDT; On-Off-On
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097675-E10T106DS
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E10T106DS CAD Model

Description

The Eaton Bussmann E10T106DS is a 10.3 x 38 mm, 6 A, 500 Vac/dc, time-delay, ceramic fuse. These fuses are used to protect circuits from overcurrent and short circuits. They are typically found in industrial and commercial applications. They are UL Listed and CSA Certified to meet safety standards.

Applications

  • Industrial control panels
  • Power supplies
  • Lighting circuits
  • HVAC equipment
  • Renewable energy systems

Features

  • Time-delay characteristic: Allows temporary overloads without interrupting the circuit.
  • Ceramic body: Provides high interrupting rating and withstands high temperatures.
  • Voltage rating: 500 Vac/dc.
  • Current rating: 6 A.
  • 10.3 x 38 mm size: Standard size for easy replacement.
  • UL Listed and CSA Certified: Meets safety standards.

Benefits

  • Protects circuits from overcurrent and short circuits.
  • Prevents equipment damage and downtime.
  • Enhances safety in electrical systems.
  • Provides reliable circuit protection.
  • Easy to install and replace.

Additional Details

The E10T106DS fuse from Eaton Bussmann is a robust and reliable solution for protecting circuits from overcurrent conditions. The ceramic construction ensures durability and the ability to withstand high temperatures. The time-delay characteristic of this fuse is crucial for applications where temporary inrush currents are common, preventing nuisance tripping. The fuse is designed to interrupt the circuit safely in the event of a sustained overload or short circuit. The 10.3 x 38 mm size makes it a standard replacement option for many applications. Compliance with UL and CSA standards ensures that it meets rigorous safety requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess