EN
  • EN
  • DE

NRMR10523950B1F

Part No NRMR10523950B1F
Manufacturer Eaton Bussmann
Catalog Temperature Sensors - NTC Thermistors
Description NTC 100K 3950K BETA 25/50 1%  /  NTC Thermistor 100k Bead, Epoxy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Eaton - Electronics Division
Series NRM
Package Bulk
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±0.2%
B Value Tolerance ±1%
B25/50 3950K
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Free Hanging
Package / Case Bead, Epoxy
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Names 283-NRMR10523950B1F
Standard Package 500
Win Source Part Number 991023-NRMR10523950B1F
Ultra Librarian 3D Model Ultra Librarian NRMR10523950B1F CAD Model

Description

The NRMR10523950B1F from Eaton - Electronics Division is a temperature sensor with a resistance of 100k ohms @ 25°C and a tolerance of ±0.2%. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Type: Temperature sensor
  • Resistance: 100k ohms @ 25°C
  • Resistance Tolerance: ±0.2%
  • B Value Tolerance: ±1%
  • B25/50: 3950K
  • Series: NRM
  • Package/Case: Bead, epoxy
  • Operating Temperature: -40°C to 125°C
  • MSL Level: Not applicable
  • HTSUS: 8533.40.8070

You May Also Be Interested in

Vishay
THERM NTC 47KOHM 3740K RING LUG
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
EPCOS (TDK)
THERM NTC 100KOHM 4072K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3574K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 200KOHM 0.5%
Need more? Email Us
Vishay
THERM NTC 47KOHM 4090K PROBE
Need more? Email Us
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess