The AR0820ATSC18XMEA0-DRBR is a cutting-edge image sensor from ON Semiconductor, designed to deliver exceptional imaging solutions across a wide range of applications. This high-performance sensor is part of ON Semiconductor's renowned AR series, which is known for its advanced pixel technology and superior image quality.
Key Features
- High-Resolution Imaging: The sensor boasts an 8-megapixel resolution, providing crisp and clear images for both still photography and video recording.
- Advanced Pixel Technology: Utilizing ON Semiconductor's innovative pixel design, the sensor ensures excellent image quality with low noise, high dynamic range, and superb color fidelity.
- Backside Illuminated (BSI): The BSI technology enhances light sensitivity, allowing for better performance in low-light conditions and overall improved image quality.
- 4K Video Support: Capable of capturing 4K video at 30 frames per second, this sensor is ideal for high-resolution video applications.
- Versatile Frame Rates: It offers various frame rates for different resolutions, providing flexibility for multiple use cases.
- Electronic Shutter: The electronic shutter allows for silent operation and reduces mechanical complexity in camera systems.
Applications
The AR0820ATSC18XMEA0-DRBR sensor is versatile and can be used in a variety of applications, including:
- Security and surveillance cameras
- Automotive in-cabin and rear-view cameras
- Drones and other aerial imaging platforms
- Industrial and inspection cameras
- High-end consumer electronics
Technical Specifications
Parameter
Value
Resolution
8 Megapixels
Pixel Size
1.4 µm x 1.4 µm
Optical Format
1/2.5 inch
Frame Rate
30 fps at 4K
Shutter Type
Electronic
In conclusion, the AR0820ATSC18XMEA0-DRBR from ON Semiconductor is an exceptional choice for developers and manufacturers seeking high-quality imaging solutions. Its combination of high resolution, advanced technology, and versatility makes it well-suited for a wide array of applications.