EN
  • EN
  • DE

TPS-50L

Part No TPS-50L
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 50A 170VDC CYLINDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Bulk
Status Active
Fuse Type Cartridge
Current Rating 50A
Voltage Rating - DC 170V
Applications Telecom
Approvals CE, UR
Breaking Capacity @ Rated Voltage 100kA
Mounting Bolt Mount
Dimension 0.563" Dia x 0.874" L (14.30mm x 22.20mm)
Win Source Part Number 141882-TPS-50L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS-50L CAD Model

Description

The TPS-50L is a resettable fuse manufactured by Eaton Bussmann. Also known as a PPTC (Polymeric Positive Temperature Coefficient) device, it's designed to protect electronic circuits from overcurrent conditions.

Applications:

  • USB port protection
  • Power supply protection
  • Speaker protection
  • General electronic circuit protection
  • Automotive electronics

Features:

  • Resettable functionality: returns to a low-resistance state after the fault is cleared
  • Solid-state construction for reliability
  • Fast trip time: quickly interrupts the circuit under overcurrent
  • Compact size for space-saving design
  • Low resistance in normal operation, minimizing power loss

Benefits:

  • Protects sensitive electronic components from damage due to overcurrent
  • Eliminates the need for manual fuse replacement
  • Reduces downtime and maintenance costs
  • Improves product reliability and safety
  • Provides a cost-effective solution for overcurrent protection

Additional Details:

The TPS-50L's key specifications, including holding current (Ihold), tripping current (Itrip), and maximum voltage rating, are essential for proper circuit protection design. These values are available in the Eaton Bussmann datasheet. The device operates by increasing its resistance dramatically when an overcurrent condition occurs, limiting the current flow and protecting downstream components. Once the fault is removed and power is cycled, the PPTC cools down and returns to its low-resistance state, restoring normal circuit operation. Proper selection of the PPTC based on the circuit's operating current and potential fault currents is crucial for effective protection. It's important to consider the ambient temperature and derating factors when selecting the appropriate PPTC. The TPS-50L provides a reliable and convenient solution for overcurrent protection in a wide range of applications, safeguarding electronic equipment and preventing costly damage.

You May Also Be Interested in

Eaton Bussmann
FUSE 500A 690V 1GN/50 AR UC
Need more? Email Us
Eaton Bussmann
FUSE PWR 65E 17KV BBU-20
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 125A 400VAC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 200A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 40A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 250A 690VAC/500VDC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 70A 500VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess