EN
  • EN
  • DE

VP5-1200-R

Part No VP5-1200-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description PULSE XFMR 76.8UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Estimated Pruduction Lead Time 15 Weeks
Features For SMPS Transformer Isolation Surface Mount
Manufacturer Eaton Bussmann
Series VERSA-PAC®
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number VP51200R, VP5-1200-ND, 513-1769, VP5-1200, VP5-1200-R-ND
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902849-VP5-1200-R
Ultra Librarian 3D Model Ultra Librarian VP5-1200-R CAD Model

Description

The Eaton Bussmann VERSA-PAC® transformer is a high-quality transformer designed for SMPS isolation.

  • Application: SMPS Isolation
  • Voltage Rating: 1200V
  • Operating Temperature Range: -40°C ~ 125°C
  • Mounting: Surface Mountable
  • Package: Bulk
  • Quantity per Package: 35
  • ECCN: EAR99
  • Estimated Production Lead Time: 15 weeks
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Pulse
XFMR FLYBACK SMD
Lowest to $4.1063
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK 24UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 10UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.33MH TH
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess