EN
  • EN
  • DE

ECS-HFR-20.00-B-TR

Part No ECS-HFR-20.00-B-TR
Manufacturer ECS Inc.
Catalog Resonators
Description CERAMIC RES 20.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ceramic
Frequency 20 MHz
Frequency Stability ±0.4%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 8 pF
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Surface Mount
Case / Package 3-SMD, Non-Standard
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.047\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1530089-ECS-HFR-20.00-B-TR
Ultra Librarian 3D Model Ultra Librarian ECS-HFR-20.00-B-TR CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 10.0000MHZ 15PF T/H / 10 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1519
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Abracon LLC
CERAMIC RES 32.0000MHZ 5PF SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess