EN
  • EN
  • DE

T60404N4646X412

Part No T60404N4646X412
Manufacturer VACUUMSCHMELZE
Catalog Current Transducers
Description CURRENT SENSOR, 100A, 3 PRI PINS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 13 Weeks
Features Current Sensor 50A, 100A 1 Channel Closed Loop Unidirectional 9-DIP Module
Manufacturer VACUUMSCHMELZE
Package Box
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 9-DIP Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Other Part Number 2258-T60404N4646X412, 97501367
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898956-T60404N4646X412
Ultra Librarian 3D Model Ultra Librarian T60404N4646X412 CAD Model

Description

The VACUUMSCHMELZE T60404N4646X412 is a current sensor that has a closed-loop unidirectional 1-channel design.

  • Channel Design: Closed-loop unidirectional 1-channel
  • Maximum Current Rating: 50A or 100A
  • Package: 9-DIP module
  • Mounting: Through-hole mountable
  • Packaging Quantity: Box of 30
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Classification: EAR99
  • Estimated Production Lead Time: 13 weeks

You May Also Be Interested in

Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $8.1320
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2457 $64.9828
9+ $13.3299 $119.9691
14+ $12.9133 $180.7862
19+ $12.4968 $237.4392
24+ $12.0801 $289.9224
32+ $10.8304 $346.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess