EN
  • EN
  • DE

ZTBF455E

Part No ZTBF455E
Manufacturer ECS Inc.
Catalog Resonators
Description CER RES 455.0000KHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer ECS Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Ceramic
Frequency 455kHz
Frequency Stability ±0.3%
Frequency Tolerance ±2kHz
Temperature Range - Operating -20°C to 80°C
Mounting SMD (SMT)
Dimension 0.276" L x 0.138" W (7.00mm x 3.50mm)
Height 0.354" (9.00mm)
Win Source Part Number 036798-ZTBF455E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTBF455E CAD Model

Description

The ECS Inc. 036798-ZTBF455E is a ceramic type crystal that operates @ a frequency of 455kHz.

  • Type: Surface Mount
  • Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm)
  • Height: 0.354" (9.00mm)
  • Frequency Tolerance: ±2kHz
  • Frequency Stability: ±0.3%
  • Operating Temperature Range: -20°C to 80°C
  • Ideal for: oscillators, resonators, and other electronic components

You May Also Be Interested in

TST - Tamsan
26/10/9/3.2X2.5
Lowest to $0.1240
TST - Tamsan
24/10/9/2.0X1.6
Need more? Email Us
Murata Electronics North America
CERAMIC RES 12.5000MHZ 33PF SMD
Lowest to $0.1832
Murata Electronics North America
CERAMIC RES 4.0000MHZ 47PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.3084
Murata Electronics North America
CERAMIC RES 10.0000MHZ 15PF T/H
Lowest to $0.1176
Murata Electronics North America
Lowest to $0.2213
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
Murata Electronics North America
CER RES
Lowest to $0.3366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess