EN
  • EN
  • DE

M12L128168A-6BG2L

Part No M12L128168A-6BG2L
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog Misc Products
Description ABSOLUTE MAXIMUM RATINGS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829007-M12L128168A-6BG2L
Ultra Librarian 3D Model Ultra Librarian M12L128168A-6BG2L CAD Model

Description

The M12L128168A-6BG2L is a high-performance 128M x 16 bit Synchronous DRAM (SDRAM) manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). This SDRAM is designed for applications requiring high bandwidth and low latency memory access, such as graphics cards, embedded systems, and networking devices. It features a synchronous interface, which allows for precise timing and high-speed data transfer.

Applications:

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data for rendering.
  • Embedded Systems: Employed in various embedded applications, including industrial control systems, medical devices, and automotive systems.
  • Networking Devices: Integrated into routers, switches, and other networking equipment to store packet data and routing tables.
  • Digital Signal Processing (DSP): Utilized in DSP applications for high-speed data storage and processing.
  • Gaming Consoles: Used as main memory or video memory in gaming consoles to support high-resolution graphics and fast loading times.

Features:

  • 128M x 16 bit Organization: Provides a large memory capacity with a 16-bit data bus.
  • Synchronous Interface: Ensures precise timing and high-speed data transfer.
  • Single Data Rate (SDR): Operates in single data rate mode, transferring data on the rising edge of the clock signal.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • 6ns Access Time: Offers a fast access time of 6ns, enabling quick data retrieval.

Benefits:

  • High Bandwidth: Supports high-speed data transfer for demanding applications.
  • Large Memory Capacity: Provides ample memory space for storing large datasets.
  • Low Latency: Enables quick data access, improving overall system performance.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent operation in various environments.

Additional Details:

The M12L128168A-6BG2L SDRAM operates at a voltage of 3.3V and is available in a standard package such as TSOP (Thin Small Outline Package) for easy integration into circuit boards. It supports various operating modes, including burst read and write operations, which further enhance its data transfer capabilities. The device also features auto-refresh and self-refresh modes to maintain data integrity while minimizing power consumption. The specific timing parameters and operating conditions are detailed in the manufacturer's datasheet, which provides comprehensive information for system designers. The SDRAM is designed to comply with industry standards for SDRAM memory, ensuring compatibility with a wide range of systems and applications. This makes it a versatile and reliable memory solution for demanding applications requiring high performance and low power consumption.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess