The SK3-1A475M-RA is an aluminum electrolytic capacitor manufactured by Elna America. This capacitor is part of the SK3 series, known for its compact size and reliable performance. It is designed for general-purpose applications in electronic circuits, providing stable capacitance and low impedance.
Applications:
- General Purpose Electronic Circuits
- Power Supply Smoothing
- Bypass Capacitors
- Coupling Capacitors
- Audio Equipment
Features:
- Compact Size
- High Ripple Current Capability
- Long Life
- Radial Lead Type
- RoHS Compliant
Benefits:
- Space Saving: Compact design allows for use in densely populated circuit boards.
- Stable Performance: Maintains stable capacitance over a wide range of temperatures.
- Extended Lifespan: Designed for long-term reliability, reducing the need for frequent replacements.
- Easy Installation: Radial lead configuration simplifies mounting on PCBs.
- Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
Technical Specifications:
The SK3-1A475M-RA features a capacitance of 4.7µF and a voltage rating suitable for many low-voltage applications. Its low ESR (Equivalent Series Resistance) contributes to efficient filtering and decoupling. The capacitor's operating temperature range ensures reliable performance in various environmental conditions. Precise specifications, including capacitance tolerance, leakage current, and ripple current rating, should be verified from the Elna datasheet for the intended application.
Elna's SK3-1A475M-RA is a suitable choice for designers seeking a reliable and compact aluminum electrolytic capacitor for general-purpose electronic applications. Always refer to the official Elna datasheet for the most accurate and up-to-date specifications and application guidelines.