EN
  • EN
  • DE

SK7-0J107M-RB

Part No SK7-0J107M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324609-SK7-0J107M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK7-0J107M-RB CAD Model

Description

The Elna America SK7-0J107M-RB is a high-quality electrolytic capacitor, part of Elna's SILMIC series renowned for their superior audio quality and reliability. These capacitors are designed to deliver exceptional performance in audio circuits, contributing to a smoother, more natural sound reproduction.

Applications

  • High-end audio amplifiers: Used in power supplies, signal paths, and output stages to enhance audio clarity and reduce distortion.
  • Audio preamplifiers: Improves the signal-to-noise ratio and overall sound quality.
  • CD players and DACs: Employed in the analog output stages to deliver a cleaner and more accurate audio signal.
  • Professional audio equipment: Found in mixing consoles, studio monitors, and other high-performance audio devices.
  • Guitar amplifiers: Contributes to a richer and more defined tone.

Features

  • SILMIC Technology: Employs silk fiber paper in the electrolyte, minimizing internal vibrations and improving audio quality.
  • Low ESR (Equivalent Series Resistance): Reduces energy loss and heat generation, leading to more efficient performance.
  • Low Distortion: Provides a cleaner and more accurate signal reproduction.
  • High Ripple Current Capability: Can handle significant current fluctuations without performance degradation.
  • Long Life: Offers extended operational lifespan under normal operating conditions.
  • Compact Size: Allows for easy integration into various circuit designs.

Benefits

  • Enhanced Audio Quality: Delivers a smoother, more natural, and detailed sound reproduction.
  • Reduced Distortion: Minimizes unwanted noise and signal alterations for a cleaner audio signal.
  • Improved Signal-to-Noise Ratio: Offers a clearer audio signal by reducing background noise.
  • Increased Reliability: Provides a stable and dependable performance over an extended lifespan.
  • Efficient Performance: Minimizes energy loss and heat generation, contributing to overall system efficiency.
  • Versatile Application: Suitable for a wide range of audio equipment and applications.

Additional Details

The SK7-0J107M-RB capacitor typically features a capacitance of 100uF and a voltage rating of 6.3V. It is designed for through-hole mounting and operates within a wide temperature range, ensuring stable performance in various environments. The exact specifications may vary, so referring to the datasheet is essential for specific application requirements. The SILMIC II series is an evolution of the SILMIC series, offering even further improvements in audio quality, though the core SILMIC technology remains highly regarded.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess