EN
  • EN
  • DE

EDE1116ACSE-8E-E

Part No EDE1116ACSE-8E-E
Manufacturer Elpida Memory
Catalog END - OF - LIFE
Description 1G bits DDR2 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elpida Memory
Win Source Part Number 1170783-EDE1116ACSE-8E-E
Manufacturer Homepage www.elpida.com/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDE1116ACSE-8E-E CAD Model

Description

The EDE1116ACSE-8E-E is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component formerly manufactured by Elpida Memory. Given its category as END-OF-LIFE, this indicates it is no longer in production and may be difficult to source. DDR SDRAM is a memory technology that improves upon SDR (Single Data Rate) SDRAM by transferring data twice per clock cycle.

Applications

  • Legacy desktop PCs
  • Legacy laptop PCs
  • Older servers
  • Discontinued graphics cards
  • Industrial control systems (where the product lifecycle is long)

Features

  • DDR architecture providing double the data rate of SDR SDRAM
  • Synchronous operation with the system clock
  • Lower voltage requirements compared to earlier memory technologies (SDR)
  • JEDEC standard compliance for interoperability

Benefits

  • Improved memory bandwidth compared to SDR SDRAM
  • Reduced power consumption compared to older memory technologies
  • Enhanced performance in applications requiring faster memory access
  • Legacy support for older systems

Additional Details

The '8E-E' likely refers to speed grade, timing characteristics, and temperature range. The device likely features a memory capacity of 128MB or 256MB based on the '1116' identifier. Key specifications would include clock frequency, CAS latency (CL), and other timing parameters that dictate performance. Given its end-of-life status, finding a direct replacement with the exact same specifications may be challenging, and compatibility should be carefully considered when selecting alternative memory modules. While Elpida was acquired by Micron, datasheets may still be available under the Elpida brand, though availability is not guaranteed.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess