EN
  • EN
  • DE

EDK1132C1PD-60-E

Part No EDK1132C1PD-60-E
Manufacturer Elpida Memory
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer Elpida Memory
Win Source Part Number 753034-EDK1132C1PD-60-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDK1132C1PD-60-E CAD Model

Description

The EDK1132C1PD-60-E is a DDR2 SDRAM memory chip manufactured by Elpida Memory (now Micron Technology). It's designed for applications requiring moderate speed and capacity, commonly found in older systems.

Applications

  • Older Desktop Computers: Used as system memory in older desktop PCs.
  • Older Laptop Computers: Employed in laptop systems for RAM in older models.
  • Embedded Systems: Integrated into embedded systems requiring a specific amount of memory with DDR2 compatibility.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Industrial Control Systems: Found in industrial control systems for memory storage.

Features

  • DDR2 Technology: Double Data Rate 2 Synchronous Dynamic Random-Access Memory.
  • Moderate Capacity: Offers a practical memory capacity for many applications of its time.
  • Low Voltage Operation: Operates at a relatively low voltage for reduced power consumption.
  • High Bandwidth: Provides adequate bandwidth for data access.
  • JEDEC Standard Compliance: Adheres to JEDEC standards for DDR2 SDRAM.

Benefits

  • Improved System Performance: Enhances overall system performance compared to older memory technologies.
  • Sufficient Memory Capacity: Provides enough memory for running applications and operating systems.
  • Reduced Power Consumption: Contributes to energy efficiency in electronic devices.
  • Stable Operation: Designed for stable and reliable operation.
  • Wide Compatibility: JEDEC standard compliance ensures compatibility with many systems designed for DDR2.

Additional Details

The EDK1132C1PD-60-E operates at a standard DDR2 voltage (typically 1.8V). The module is designed to meet JEDEC specifications for DDR2 SDRAM. The specific capacity and speed (e.g., 800MHz) can be found in the datasheet. It contains features such as on-chip termination (OCT) to improve signal integrity. Detailed electrical characteristics, including timings and latency, are provided in the product datasheet. It typically uses a FBGA (Fine-pitch Ball Grid Array) package for surface mounting.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Maxim Integrated
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
Altera
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess