EN
  • EN
  • DE

EM6325CXSP5B-2.9

Part No EM6325CXSP5B-2.9
Manufacturer EM Microelectronic
Catalog PMIC - Supervisors
Description Reset Circuit with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1171811-EM6325CXSP5B-2.9
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM6325CXSP5B-2.9 CAD Model

Description

The EM6325CXSP5B-2.9 is a PMIC (Power Management Integrated Circuit) supervisor from EM Microelectronic. This device is designed to monitor voltage levels and provide reset signals to microcontrollers and other digital systems. It is crucial for ensuring stable operation and preventing data corruption in embedded systems.

Applications

  • Microcontroller-based systems: Ensures proper initialization and operation of microcontrollers.
  • Embedded systems: Provides voltage monitoring and reset functionality in various embedded applications.
  • Industrial control systems: Monitors power supply stability in industrial equipment.
  • Automotive electronics: Protects sensitive electronic components from voltage fluctuations.
  • Consumer electronics: Safeguards devices against power-related issues.

Features

  • Precision voltage monitoring: Accurately monitors the supply voltage.
  • Adjustable reset threshold: Allows customization of the reset voltage level.
  • Open-drain reset output: Provides a flexible reset signal interface.
  • Low quiescent current: Minimizes power consumption.
  • Small package size: Enables compact designs.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage variations.
  • Data protection: Safeguards data integrity during power-up and power-down sequences.
  • Simplified system design: Integrates voltage monitoring and reset functionality into a single chip.
  • Reduced power consumption: Extends battery life in portable devices.
  • Enhanced system stability: Ensures consistent and reliable operation.

Additional Details

The EM6325CXSP5B-2.9 typically operates over a wide temperature range. Its precise voltage monitoring capabilities make it suitable for applications where accurate voltage supervision is critical. Consult the manufacturer's datasheet for detailed specifications and application notes. Specifically, note the reset threshold voltage and the reset timeout period.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3218 $51.4880
380+ $0.2641 $100.3580
590+ $0.2558 $150.9220
810+ $0.2476 $200.5560
1,045+ $0.2393 $250.0685
1,400+ $0.2146 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess